Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
1,627
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
1,639
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
1,627
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,627
in stock
|
Buy Now | |
TE Store
from US$1.17
|
793
in stock
|
Buy Now | |
Electro Enterprises
from US$0.33
|
344
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$58.39
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .615g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .112in, 2.84mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .603in, 15.32mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M2.5, #4 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals RING 22-16AWG STUD 4 | Rapid Electronics |
Terminals Ring 22-16Awg Stud 4 |Amp Te Connectivity 31094 | Newark Electronics |
TE Connectivity - AMP DG R 22-16 COMM 22-18 MIL 4 | Distrelec |
DG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31094 | Internal Number: 31094 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 15.32mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31094?
Additional datasheets, footprints and schematics for 31094 are listed on our Part Details page. You can also find images and similar parts to 31094 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31094 fall under?
The 31094 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31094 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31094 you can contact the distributor directly for product support, shipping queries etc.
Is the 31094 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31094 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 31094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31094 often in real-time on the comparison pages.
What if I can't find stock of 31094?
You can fill out our help required form which you can use to request a quote for 31094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.