Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
8,700
in stock
|
Buy Now | |
element14
from US$0.12
|
18,691
in stock
|
Buy Now | |
Farnell
from US$0.13
|
17,191
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
5,243
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,901
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,901
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,557
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
2,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,063
in stock
|
Buy Now | |
Newark Electronics
from US$246.56
|
626
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$136.34
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .377g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 3.18mm, .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | 11.4mm, .449in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | #5, M3 |
Sealable | No |
Shape Description | RING-048 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, RING TONGUE, #5, 16AWG | element14 |
Ring Terminal, 22-16AWG, stud M3 | RS |
BODY R 22-16 COMM 22-18 MIL 5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #5 M3 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31090 | Internal Number: 31090 | TE Connectivity | TE Store |
Terminals RING TONGUE BUDG MIL 5 | Rapid Electronics |
TE Connectivity - AMP BODY R 22-16 COMM 22-18 MIL 5 | Distrelec |
BODY R 22-16 COMM 22-18 MIL 5 | Heilind Electronics |
Budget Series Straight 22-16 AWG Non-Uninsulated Closed Barrel Spade Ring Tongue | Future Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31090?
Additional datasheets, footprints and schematics for 31090 are listed on our Part Details page. You can also find images and similar parts to 31090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31090 fall under?
The 31090 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31090 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31090 you can contact the distributor directly for product support, shipping queries etc.
Is the 31090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31090 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and TE Store have stock available or on a lead time for 31090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31090 often in real-time on the comparison pages.
What if I can't find stock of 31090?
You can fill out our help required form which you can use to request a quote for 31090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.