Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.27
|
14,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
316
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$444.20
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now |
Weight per Piece | .386g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 11.4mm, .449in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 1.65mm, .065in |
Stud Diameter | .086in, 2.18mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #2, M2 |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
BUDGET R 22-16COMM 22-18MIL 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31088 | Internal Number: 31088 | TE Connectivity | TE Store |
Terminals Ring Tongue Budg Mil 2 |Amp Te Connectivity 31088 | Newark Electronics |
Budget Straight 22 - 16 AWG Non-Uninsulated Closed Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
TE Connectivity - AMP BUDGET R 22-16COMM 22-18MIL 2 | Distrelec |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #2 |
Where can I find additional details, specifications and documents for a 31088?
Additional datasheets, footprints and schematics for 31088 are listed on our Part Details page. You can also find images and similar parts to 31088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31088 fall under?
The 31088 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31088 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31088 you can contact the distributor directly for product support, shipping queries etc.
Is the 31088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31088 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 31088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31088 often in real-time on the comparison pages.
What if I can't find stock of 31088?
You can fill out our help required form which you can use to request a quote for 31088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.