Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
13,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
13,180
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
13,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
13,180
in stock
|
Buy Now | |
Farnell
from US$0.16
|
11,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
7,738
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$279.23
|
-
|
Buy Now | |
element14
from US$2.53
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Stud Diameter | .073in, 1.85mm |
Overall Length | 11.4mm, .449in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | 1 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Ring Tongue Budg Mil 1 |Amp Te Connectivity 31087 | Newark Electronics |
Terminals RING TONGUE BUDG MIL 1 | Rapid Electronics |
TE Connectivity - AMP BUDGET R 22-16COMM 22-18MIL 1 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
BUDGET R 22-16COMM 22-18MIL 1 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 1 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31087 | Internal Number: 31087 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31087?
Additional datasheets, footprints and schematics for 31087 are listed on our Part Details page. You can also find images and similar parts to 31087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31087 fall under?
The 31087 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31087 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31087 you can contact the distributor directly for product support, shipping queries etc.
Is the 31087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31087 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 31087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31087 often in real-time on the comparison pages.
What if I can't find stock of 31087?
You can fill out our help required form which you can use to request a quote for 31087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.