3106 04 00 Industrial Automation & Control Gear by Parker Legris

EQUAL UNION DOUBLE D4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for RS
RS
from US$2.96
650
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.12
-
Buy Now
Logo for element14
element14
from US$4.37
-
Buy Now
Logo for Farnell
Farnell
from US$3.25
-
Buy Now

Specifications

Fitting Type Straight Adaptor
Bore Size 4mm
External Diameter 8.5mm
Thread Size -
Thread Size - Metric -
Product Range -
Bore Diameter Max 4mm
Internal Diameter 4mm
Material Polymer H.R.
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Outer Diameter 4mm
Pressure Max 20bar

Alternative Descriptions

Pneumatic push-in tube-tube fitting,4mm | RS
Pneumatic Fitting, Double Unequal Union, Straight Adaptor, 4 Mm, 8.5 Mm Rohs Compliant: Na |Legris 3106 04 00 | Newark Electronics
EQUAL UNION, DOUBLE, D4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3106 04 00?

Additional datasheets, footprints and schematics for 3106 04 00 are listed on our Part Details page. You can also find images and similar parts to 3106 04 00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3106 04 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3106 04 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3106 04 00 fall under?

The 3106 04 00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.

Can I view similar or alternative parts?

You can view similar parts to 3106 04 00 when available in the Pneumatics range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3106 04 00 you can contact the distributor directly for product support, shipping queries etc.

Is the 3106 04 00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3106 04 00 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3106 04 00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3106 04 00 often in real-time on the comparison pages.

What if I can't find stock of 3106 04 00?

You can fill out our help required form which you can use to request a quote for 3106 04 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay