Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3104913002,
5-1192350-6 |
Prices starting from US$26.67
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$26.67
|
-
|
Buy Now |
Wire Color | Red |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Weight | 29.92kg/km |
Conductor Material | Silver-Plated High Strength Copper Alloy |
Number of Conductors | 1 |
Number of Strands | 37 |
Conductor Diameter | .086in, 2.18mm |
Wire Size | 3.31mm², 12AWG |
Overall Outside Diameter | .104in, 2.64mm |
Wire Diameter | .104in, 2.64mm |
Conductor Diameter Range | 2.15 – 2.21mm, .085 – .087in |
Resistance (Max) | 6.52 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 55/ |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 3104913002?
Additional datasheets, footprints and schematics for 3104913002 are listed on our Part Details page. You can also find images and similar parts to 3104913002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3104913002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3104913002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3104913002 fall under?
The 3104913002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3104913002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3104913002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3104913002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3104913002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3104913002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3104913002 often in real-time on the comparison pages.
What if I can't find stock of 3104913002?
You can fill out our help required form which you can use to request a quote for 3104913002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.