Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
310412-000,
1202083-2 |
Pre-Installed Lead | No |
---|---|
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Jacket Outside Diameter | .234in, 5.95mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/1 |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Wire Temperature (Max) | 105°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing ST58-4-00 | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Blue | Avnet America |
Where can I find additional details, specifications and documents for a 310412-000?
Additional datasheets, footprints and schematics for 310412-000 are listed on our Part Details page. You can also find images and similar parts to 310412-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310412-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310412-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310412-000 fall under?
The 310412-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 310412-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310412-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 310412-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310412-000 have stock available?
Authorised distributors including Sager, Avnet America and Avnet Abacus have stock available or on a lead time for 310412-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310412-000 often in real-time on the comparison pages.
What if I can't find stock of 310412-000?
You can fill out our help required form which you can use to request a quote for 310412-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.