Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyester |
---|---|
Swab Tip Size | 11mm x 3mm |
Handle Length | 71mm |
Handle Material | Plastic |
Product Range | - |
Swab, Plastic, 71Mm | Newark Electronics |
SWAB, PLASTIC, 71MM | element14 |
Where can I find additional details, specifications and documents for a 31040ESD?
Additional datasheets, footprints and schematics for 31040ESD are listed on our Part Details page. You can also find images and similar parts to 31040ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31040ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31040ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31040ESD fall under?
The 31040ESD is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 31040ESD when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31040ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 31040ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31040ESD have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31040ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31040ESD often in real-time on the comparison pages.
What if I can't find stock of 31040ESD?
You can fill out our help required form which you can use to request a quote for 31040ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.