Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fitting Type | Straight Adaptor |
---|---|
Bore Size | 4mm |
External Diameter | 4mm |
Thread Size | G1/8 |
Thread Size - Metric | - |
Product Range | - |
Internal Diameter | 4mm |
Material | Nickel-plated brass |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 4mm |
Pressure Max | 20bar |
Male parallel straight adaptor,G1/8x4mm | RS |
Pneumatic Fitting, Male, Bsp, Straight Adaptor, 4 Mm, 4 Mm, G1/8 Rohs Compliant: Na |Legris 3101 04 10 | Newark Electronics |
FITTING, MALE, BSP, D4, G1/8 | Farnell |
Where can I find additional details, specifications and documents for a 3101 04 10?
Additional datasheets, footprints and schematics for 3101 04 10 are listed on our Part Details page. You can also find images and similar parts to 3101 04 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3101 04 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3101 04 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3101 04 10 fall under?
The 3101 04 10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 3101 04 10 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3101 04 10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3101 04 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3101 04 10 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3101 04 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3101 04 10 often in real-time on the comparison pages.
What if I can't find stock of 3101 04 10?
You can fill out our help required form which you can use to request a quote for 3101 04 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.