3100-15U1999 Contactors & Accessories by TE Connectivity

CONTACTOR SPST-NO-DM, 240VAC, 25A, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.88

Distributor Stock
Logo for Newark
Newark
from US$26.88
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Load Current Inductive 25A
Relay Mounting Panel
Operating Voltage 600VAC
Contact Configuration SPST-NO
No. of Poles 1 Pole
Switching Current AC1 30A
Coil Type AC
RoHS Compliant Yes

Alternative Descriptions

Contactor Spst-No-Dm, 240Vac, 25A, Panel | Newark Electronics
Electromechanical Relay SPST-NO-DM 25A 208/240VAC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3100-15U1999?

Additional datasheets, footprints and schematics for 3100-15U1999 are listed on our Part Details page. You can also find images and similar parts to 3100-15U1999 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3100-15U1999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3100-15U1999 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3100-15U1999 fall under?

The 3100-15U1999 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 3100-15U1999 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3100-15U1999 you can contact the distributor directly for product support, shipping queries etc.

Is the 3100-15U1999 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3100-15U1999 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3100-15U1999.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3100-15U1999 often in real-time on the comparison pages.

What if I can't find stock of 3100-15U1999?

You can fill out our help required form which you can use to request a quote for 3100-15U1999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay