Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 40A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Current AC1 | 30A |
Coil Type | AC |
RoHS Compliant | Yes |
Contactors-Electromechanical 3100-15T19999CL=40A | Rapid Electronics |
CONTACTORS RELAYS | Farnell |
Contactor Spst-No-Dm, 120Vac, 40A, Panel | Newark Electronics |
3100-15T19999CL=40A 1PWS 120V | Avnet America |
Where can I find additional details, specifications and documents for a 3100-15T19999CL?
Additional datasheets, footprints and schematics for 3100-15T19999CL are listed on our Part Details page. You can also find images and similar parts to 3100-15T19999CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3100-15T19999CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3100-15T19999CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3100-15T19999CL fall under?
The 3100-15T19999CL is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 3100-15T19999CL when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3100-15T19999CL you can contact the distributor directly for product support, shipping queries etc.
Is the 3100-15T19999CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3100-15T19999CL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3100-15T19999CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3100-15T19999CL often in real-time on the comparison pages.
What if I can't find stock of 3100-15T19999CL?
You can fill out our help required form which you can use to request a quote for 3100-15T19999CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.