Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 25A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Current AC1 | 30A |
Coil Type | AC |
RoHS Compliant | Yes |
Contactor, Definite Purpose, Model 96, 25 A, 120 VAC, 1 Pole, SPST-NO-DM w/Shunt | TE Connectivity 3100-15T1999 | RS Americas |
Contactor Spst-No-Dm, 120Vac, 25A, Panel | Newark Electronics |
3100 Series Definite Purpose Contactor with Shunt 1-Form X (SPST-NO-DM) 120 VAC 25 A Full Load 440 Ohm Screw Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 3100-15T1999?
Additional datasheets, footprints and schematics for 3100-15T1999 are listed on our Part Details page. You can also find images and similar parts to 3100-15T1999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3100-15T1999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3100-15T1999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3100-15T1999 fall under?
The 3100-15T1999 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 3100-15T1999 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3100-15T1999 you can contact the distributor directly for product support, shipping queries etc.
Is the 3100-15T1999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3100-15T1999 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 3100-15T1999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3100-15T1999 often in real-time on the comparison pages.
What if I can't find stock of 3100-15T1999?
You can fill out our help required form which you can use to request a quote for 3100-15T1999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.