Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.74
|
44
in stock
|
Buy Now | |
Toby Electronics
from US$0.0299
|
4,401
in stock
|
Buy Now | |
RS Americas
from US$15.84
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$13.12
|
44
in stock
|
Buy Now | |
element14
from US$12.21
|
44
in stock
|
Buy Now | |
Avnet America
from US$109.64
|
-
|
Buy Now | |
Carlton-Bates
from US$759.05
|
-
|
Buy Now | |
Sager
from US$35.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | - |
Accessory Type | Surface Plate Base Mount |
Colour | Red |
For Use With | 201 PV Jr. Vise and 300 & 305 Bases |
Gender | Receptacle |
IP / NEMA Rating | IP44 |
No. of Contacts | 5Contacts |
No. of Outlets | 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 16A |
Termination Method | Screw |
Voltage Rating | 400V |
Socket, Free, 400V, 16A, 3P+N+E Way | Newark Electronics |
SOCKET, FREE, 400V, 16A, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Milli-Ohm Meter, Current AC/DC and Resistance | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 0.2ohm to 2kohm |
Resolution (ohm) | 1ohm |
Test Current | 100mA |
External Height | 110mm |
External Width | 250mm |
External Depth | 190mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Assembled Rubber Stringlight Lampholder with Screw Clamps and Guard | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Surface Plate Base Mount |
---|---|
For Use With | 201 PV Jr. Vise and 300 & 305 Bases |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Rows | 2 Row |
---|---|
No. of Positions | 10Positions |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 14.3mm |
Rated Current | 30A |
Rated Voltage | 600V |
RoHS Compliant | Yes |
Conn Term Blk 672 Series Double Row 14 to 10 AWG 10 Pole 600 V 30 A | Marathon Special Products 310 | RS Americas |
Where can I find additional details, specifications and documents for a 310?
Additional datasheets, footprints and schematics for 310 are listed on our Part Details page. You can also find images and similar parts to 310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310 fall under?
The 310 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 310 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310 you can contact the distributor directly for product support, shipping queries etc.
Is the 310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310 have stock available?
Authorised distributors including Toby Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310 often in real-time on the comparison pages.
What if I can't find stock of 310?
You can fill out our help required form which you can use to request a quote for 310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.