Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMB |
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 31_SMB-50-0-1?
Additional datasheets, footprints and schematics for 31_SMB-50-0-1 are listed on our Part Details page. You can also find images and similar parts to 31_SMB-50-0-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31_SMB-50-0-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31_SMB-50-0-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31_SMB-50-0-1 fall under?
The 31_SMB-50-0-1 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 31_SMB-50-0-1 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31_SMB-50-0-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 31_SMB-50-0-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31_SMB-50-0-1 have stock available?
There is no stock from authorised distributors for 31_SMB-50-0-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31_SMB-50-0-1 often in real-time on the comparison pages.
What if I can't find stock of 31_SMB-50-0-1?
You can fill out our help required form which you can use to request a quote for 31_SMB-50-0-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.