31-991 Part Information

Details for 31-991 by EAO

Switches & Relays>Switches>Switch Accessories & Switch Assortments

Part Downloads

Part Specifications

Accessory Type Fixing Nut
For Use With EAO 31 Series Pushbutton Switches
Product Range 31 Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • FIXING NUT; Accessory Type:Fixing Nut; For Use With:61 Series Keylock Switches; Product Range:- RoHS Compliant: Yes | Newark Electronics

Details for 31991 by Greenlee

Tools & Maintenance>Hand Tools>Metalworking Hand Tools

Part Downloads

Part Specifications

Punch Type Round
Punch Size 20.4mm
Product Range -
SVHC No SVHC (12-Jan-2017)
External Diameter 20.4mm
Punch Capacity 2mm
Punch Tool Type Hole
Size 20.4mm (ISO 20 PG 13)
Steel Cutting Capacity 2mm
Tip / Nozzle Size 20.4mm
Tip Size 20.4mm

Alternative Part Descriptions

  • PUNCH, HOLE, ROUND, 20.4MM; Punch Type:Round; Punch Size:20.4mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:20.4mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:20.4mm (ISO 20, PG 13); Steel Cutting RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31-991?

Additional datasheets, footprints and schematics for 31-991 are listed in our Part Details tab. You can also find the 31-991 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31-991 in the Pricing & Inventory tab next to part details. You can view 31-991 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31-991 fall under?

The 31-991 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.

Can I view similar or alternative parts?

You can view similar parts to 31-991 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31-991 you can contact the distributor directly for product support, shipping queries etc.

Is the 31-991 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 31-991 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 31-991.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31-991 often in real-time on the comparison pages.

What if I can't find stock of 31-991?

You can fill out our help required form which you can use to request a quote for 31-991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 31-991

Loading...
Loading Results for 31-991
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us