Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Lens Shape | Square |
---|---|
Switch Lens Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | 31 Series |
Indicator Lens Colour | Blue |
EAO Cap Square Blue Transparent Plastic 31 Series Switches | Distrelec |
Lens blue flat 15.2x15.2 plastic transpa | RS |
Lens, Square, Blue | Newark Electronics |
Lens, Flat, Plastic, Square, 15.3x15.3mm, Illuminative, Transparent, Blue | EAO 31-953.6 | RS Americas |
LENS, 18X18MM, BLUE | element14 |
Industrial Panel Mount Indicators / Switch Indicators CAP-17.4X17.4MM1 LED BLK | Sager |
Druckhaube blau flach 15.3x15.3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31-953.6?
Additional datasheets, footprints and schematics for 31-953.6 are listed on our Part Details page. You can also find images and similar parts to 31-953.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-953.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-953.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-953.6 fall under?
The 31-953.6 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-953.6 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-953.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-953.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-953.6 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 31-953.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-953.6 often in real-time on the comparison pages.
What if I can't find stock of 31-953.6?
You can fill out our help required form which you can use to request a quote for 31-953.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.