Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.67
|
212
in stock
|
Buy Now | |
RS
from US$2.56
|
28
in stock
|
Buy Now | |
element14
from US$2.60
|
5
in stock
|
Buy Now | |
Farnell
from US$2.56
|
5
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
-
|
Buy Now | |
Carlton-Bates
from US$3.08
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | Green |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Square |
Colour | Green |
Features | Square Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Width | 18mm |
EAO Cap Square Green Translucent Plastic 31 Series Switches | Distrelec |
Lens green flat 15.2x15.2 plastic transl | RS |
LENS, SWITCH, SQUARE, GREEN, FLUSH | element14 |
Lens, Flat, Plastic, Square, 15.3x15.3mm, Illuminative, Translucent, Green | EAO 31-951.5 | RS Americas |
Lens, Square, Green | Newark Electronics |
Indicating Light Lens, Green, 0.60 OD x 0.60 Ht, Plastic | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TLT GRN | Sager |
Druckhaube grün flach 15.3x15.3 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-951.5?
Additional datasheets, footprints and schematics for 31-951.5 are listed on our Part Details page. You can also find images and similar parts to 31-951.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-951.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-951.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-951.5 fall under?
The 31-951.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-951.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-951.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-951.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-951.5 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and RS Americas have stock available or on a lead time for 31-951.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-951.5 often in real-time on the comparison pages.
What if I can't find stock of 31-951.5?
You can fill out our help required form which you can use to request a quote for 31-951.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.