Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | Yellow |
Accessory Type | Lens |
Collar Shape | Square |
Colour | Yellow |
Features | Square Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
RoHS Compliant | Yes |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TLT YLW | Sager |
Lens, Square, Yellow | Newark Electronics |
Lens, Flat, Plastic, Square, 15.3x15.3mm, Illuminative, Translucent, Yellow | EAO 31-951.4 | RS Americas |
91B9614 | element14 |
Druckhaube gelb flach 15.2x15.2 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 31-951.4?
Additional datasheets, footprints and schematics for 31-951.4 are listed on our Part Details page. You can also find images and similar parts to 31-951.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-951.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-951.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-951.4 fall under?
The 31-951.4 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-951.4 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-951.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-951.4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-951.4 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Boersig have stock available or on a lead time for 31-951.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-951.4 often in real-time on the comparison pages.
What if I can't find stock of 31-951.4?
You can fill out our help required form which you can use to request a quote for 31-951.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.