Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Lens Shape | Round |
---|---|
Switch Lens Colour | Yellow |
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
Push button Lens round yellow transparen | RS |
Lens, Round, Yellow | Newark Electronics |
Accessory, Lens, Flat, Plastic, Round, 15.8mm, Illuminative, Transparent, Yellow | EAO 31-933.4 | RS Americas |
ROUND LENS, YELLOW, PLASTIC | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS FLT TLT RED | Sager |
Druckhaube gelb flach D15.8 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31-933.4?
Additional datasheets, footprints and schematics for 31-933.4 are listed on our Part Details page. You can also find images and similar parts to 31-933.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-933.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-933.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-933.4 fall under?
The 31-933.4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-933.4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-933.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-933.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-933.4 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 31-933.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-933.4 often in real-time on the comparison pages.
What if I can't find stock of 31-933.4?
You can fill out our help required form which you can use to request a quote for 31-933.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.