Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.56
|
No stock
|
Buy Now | |
RS Americas
from US$3.09
|
69
in stock
|
Buy Now | |
Distrelec
from US$3.22
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
17
in stock
|
Buy Now | |
element14
from US$3.20
|
4
in stock
|
Buy Now | |
Farnell
from US$3.32
|
4
in stock
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Red |
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory, Lens, Flat, Plastic, Round, 15.8mm, Illuminative, Transparent, Red | EAO 31-933.2 | RS Americas |
EAO Cap Round 15.8mm Red Transparent Plastic 31 Series Switches | Distrelec |
Red round lens for EAO 31 series | RS |
Lens, Round, Red | Newark Electronics |
ROUND LENS, RED, PLASTIC | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS 18 X 18MM TRNSLCNT RED | Sager |
Druckhaube rot flach D15.8 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31-933.2?
Additional datasheets, footprints and schematics for 31-933.2 are listed on our Part Details page. You can also find images and similar parts to 31-933.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-933.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-933.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-933.2 fall under?
The 31-933.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-933.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-933.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-933.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-933.2 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 31-933.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-933.2 often in real-time on the comparison pages.
What if I can't find stock of 31-933.2?
You can fill out our help required form which you can use to request a quote for 31-933.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.