Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Round |
---|---|
Switch Lens Colour | Green |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Round |
Colour | Green |
Features | Round Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Diameter | 18mm |
Lens, Round, Green | Newark Electronics |
Druckhaube grĂ¼n flach D15.8 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 31-931.5.?
Additional datasheets, footprints and schematics for 31-931.5. are listed on our Part Details page. You can also find images and similar parts to 31-931.5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-931.5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-931.5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-931.5. fall under?
The 31-931.5. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-931.5. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-931.5. you can contact the distributor directly for product support, shipping queries etc.
Is the 31-931.5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-931.5. have stock available?
Authorised distributors including Farnell, Newark Electronics and Boersig have stock available or on a lead time for 31-931.5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-931.5. often in real-time on the comparison pages.
What if I can't find stock of 31-931.5.?
You can fill out our help required form which you can use to request a quote for 31-931.5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.