Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.08
Lens Shape | Round |
---|---|
Switch Lens Colour | Yellow |
Collar Shape | Round |
Colour | Yellow |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Diameter | 18mm |
RoHS Compliant | Yes |
EAO Cap Round 15.8mm Yellow Translucent Plastic 31 Series Switches | Distrelec |
Lens yellow flat D15.8 plastic transluce | RS |
LENS, SWITCH, ROUND, YELLOW, FLUSH | element14 |
Lens, Round, Yellow | Newark Electronics |
Accessory, Lens, Flat, Plastic, Round, 15.8mm, Illuminative, Translucent, Yellow | EAO 31-931.4 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS RND FLT TLT YLW | Sager |
Where can I find additional details, specifications and documents for a 31-931.4?
Additional datasheets, footprints and schematics for 31-931.4 are listed on our Part Details page. You can also find images and similar parts to 31-931.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-931.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-931.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-931.4 fall under?
The 31-931.4 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-931.4 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-931.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-931.4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-931.4 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 31-931.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-931.4 often in real-time on the comparison pages.
What if I can't find stock of 31-931.4?
You can fill out our help required form which you can use to request a quote for 31-931.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.