Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Orange |
Actuator Diameter | 16" |
Collar Shape | Rectangular |
Colour | Orange |
Features | Transparent |
For Use With | EAO 31 Series Pushbutton Switches |
RoHS Compliant | Yes |
Lens, Concave, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transp., Orange | EAO 31-904.3 | RS Americas |
Lens, Rectangular, Orange | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LPB SQ MOM GD UNV LL | Sager |
Druckhaube orange konkav 15.2x21.2 Ks transparent | Boersig |
Where can I find additional details, specifications and documents for a 31-904.3?
Additional datasheets, footprints and schematics for 31-904.3 are listed on our Part Details page. You can also find images and similar parts to 31-904.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-904.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-904.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-904.3 fall under?
The 31-904.3 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-904.3 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-904.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-904.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-904.3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Boersig have stock available or on a lead time for 31-904.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-904.3 often in real-time on the comparison pages.
What if I can't find stock of 31-904.3?
You can fill out our help required form which you can use to request a quote for 31-904.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.