Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
90
in stock
|
Buy Now | |
Distrelec
from US$3.00
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
89
in stock
|
Buy Now | |
element14
from US$3.22
|
89
in stock
|
Buy Now | |
Farnell
from US$2.75
|
89
in stock
|
Buy Now | |
RS Americas
from US$2.50
|
15
in stock
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | 31 Series |
EAO Switch Lens Rectangular Yellow Transparent Plastic 31 Series Switches | Distrelec |
Yellow rectangulr lens for EAO 31 series | RS |
Lens, Rectangular, Yellow | Newark Electronics |
LENS, RECTANGULAR, YELLOW | element14 |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transp., Yellow | EAO 31-903.4 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TPT YLW | Sager |
Druckhaube gelb flach 15.3x21.5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31.903.4?
Additional datasheets, footprints and schematics for 31.903.4 are listed on our Part Details page. You can also find images and similar parts to 31.903.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31.903.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31.903.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31.903.4 fall under?
The 31.903.4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31.903.4 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31.903.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 31.903.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31.903.4 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31.903.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31.903.4 often in real-time on the comparison pages.
What if I can't find stock of 31.903.4?
You can fill out our help required form which you can use to request a quote for 31.903.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.