Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
348
in stock
|
Buy Now | |
Distrelec
from US$2.17
|
446
in stock
|
Buy Now | |
element14
from US$2.14
|
130
in stock
|
Buy Now | |
Farnell
from US$3.15
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
88
in stock
|
Buy Now | |
RS Americas
from US$2.50
|
48
in stock
|
Buy Now | |
Sager
from US$2.08
|
45
in stock
|
Buy Now | |
Dalroad Norslo
from US$2.99
|
4
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Lens |
For Use With | 31 Series |
Indicator Lens Colour | Red |
EAO Switch Lens Rectangular Red Transparent Plastic 31 Series Switches | Distrelec |
Red rectangular lens for EAO 31 series | RS |
LENS, 18X24MM, RED, 31 SERIES | element14 |
Switch Len | Newark Electronics |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transparent, Red | EAO 31-903.2 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TPT RED | Sager |
Lens Red Flat 15.3x21.5 Plastic Translucent | Dalroad Norslo |
Druckhaube rot flach 15.3x21.5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31.903.2?
Additional datasheets, footprints and schematics for 31.903.2 are listed on our Part Details page. You can also find images and similar parts to 31.903.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31.903.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31.903.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31.903.2 fall under?
The 31.903.2 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31.903.2 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31.903.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 31.903.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31.903.2 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 31.903.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31.903.2 often in real-time on the comparison pages.
What if I can't find stock of 31.903.2?
You can fill out our help required form which you can use to request a quote for 31.903.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.