Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
5
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
80
in stock
|
Buy Now | |
element14
from US$3.60
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
59
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
25
in stock
|
Buy Now | |
Farnell
from US$3.84
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$3.08
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Lens |
For Use With | EAO 31 Series Pushbutton Switches |
Indicator Lens Colour | Green |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Translucent, Green | EAO 31-901.5 | RS Americas |
Lens Shape:Rectangular | element14 |
Lens, Rectangular, Green | Newark Electronics |
EAO Switch Lens Rectangular Green Translucent Plastic 31 Series Switches | Distrelec |
LENS, 18X24MM, GREEN, 31 SERIES | Farnell |
Push button Lens green rectangular | RS |
Indicating Light Lens, Green, 0.60 OD x 0.84 Ht, Plastic | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TLT GRN | Sager |
Druckhaube grün flach 15.3x21.5 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-901.5?
Additional datasheets, footprints and schematics for 31-901.5 are listed on our Part Details page. You can also find images and similar parts to 31-901.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-901.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-901.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-901.5 fall under?
The 31-901.5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-901.5 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-901.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-901.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-901.5 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for 31-901.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-901.5 often in real-time on the comparison pages.
What if I can't find stock of 31-901.5?
You can fill out our help required form which you can use to request a quote for 31-901.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.