Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.16
|
40
in stock
|
Buy Now | |
RS Americas
from US$2.55
|
25
in stock
|
Buy Now | |
RS
from US$2.57
|
6
in stock
|
Buy Now | |
element14
from US$2.63
|
3
in stock
|
Buy Now | |
Farnell
from US$2.57
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Orange |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
EAO Switch Lens Rectangular Orange Translucent Plastic 31 Series Switches | Distrelec |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transl., Orange | EAO 31-901.3 | RS Americas |
Lens orange flat 15.2x21.2 plastic trans | RS |
LENS, SWITCH, RECTANGULAR, ORANGE, FLUSH | element14 |
Lens, Rectangular, Orange | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT SLR-BLK | Sager |
Druckhaube orange flach 15.3x21.5 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-901.3?
Additional datasheets, footprints and schematics for 31-901.3 are listed on our Part Details page. You can also find images and similar parts to 31-901.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-901.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-901.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-901.3 fall under?
The 31-901.3 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-901.3 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-901.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-901.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-901.3 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 31-901.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-901.3 often in real-time on the comparison pages.
What if I can't find stock of 31-901.3?
You can fill out our help required form which you can use to request a quote for 31-901.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.