Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
130
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
117
in stock
|
Buy Now | |
element14
from US$2.63
|
39
in stock
|
Buy Now | |
Farnell
from US$3.35
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
29
in stock
|
Buy Now | |
Conrad
from US$12.89
|
15
in stock
|
Buy Now | |
RS Americas
from US$2.50
|
14
in stock
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Rectangular |
Colour | Red |
Features | Rectangular Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
Push button Lens red rectangular | RS |
EAO Switch Lens Rectangular Red Translucent Plastic 31 Series Switches | Distrelec |
LENS, RECTANGULAR, RED | element14 |
Lens, Rectangular, Red | Newark Electronics |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Translucent, Red | EAO 31-901.2 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TLT RED | Sager |
Druckhaube rot flach 15.3x21.5 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-901.2.?
Additional datasheets, footprints and schematics for 31-901.2. are listed on our Part Details page. You can also find images and similar parts to 31-901.2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-901.2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-901.2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-901.2. fall under?
The 31-901.2. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-901.2. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-901.2. you can contact the distributor directly for product support, shipping queries etc.
Is the 31-901.2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-901.2. have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 31-901.2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-901.2. often in real-time on the comparison pages.
What if I can't find stock of 31-901.2.?
You can fill out our help required form which you can use to request a quote for 31-901.2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.