Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Pushbutton Actuator Style | Rectangular |
Contact Configuration | DPDT |
Product Range | 31 Series |
Switch Terminals | Solder |
IP Rating | IP40 |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Rectangular |
Behind Panel Depth | 36.5mm |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current AC Max | 5A |
External Depth | 47mm |
External Length / Height | 18mm |
External Width | 24mm |
IP / NEMA Rating | IP40 |
No. of Mechanical Operations | 1000000 |
Operating Force Max | 5.5N |
Operating Force Min | 2N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 16mm |
Switching Current AC Max | 5A |
Switching Current AC Min | 10mA |
Travel | 3mm |
EAO Illuminated Pushbutton Switch 2NO + 2NC 250 V LED None | Distrelec |
SWITCH, 2NO/2NC, MAINTAINED | element14 |
Leuchtdrucktasten-Vors.R SP 2Ö2S L 18x24 | Boersig |
Push button switch,maintained,2NC + 2NO | RS |
Pushbutton Actuator, Raised,18x24mm,2NC+2NO, MAINTAINED, Illuminative,5A,250V, Sldr | EAO 31-262.0252 | RS Americas |
Where can I find additional details, specifications and documents for a 31-262.0252?
Additional datasheets, footprints and schematics for 31-262.0252 are listed on our Part Details page. You can also find images and similar parts to 31-262.0252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-262.0252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-262.0252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-262.0252 fall under?
The 31-262.0252 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 31-262.0252 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-262.0252 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-262.0252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-262.0252 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Boersig and RS have stock available or on a lead time for 31-262.0252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-262.0252 often in real-time on the comparison pages.
What if I can't find stock of 31-262.0252?
You can fill out our help required form which you can use to request a quote for 31-262.0252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.