30XR-A Multimeters & Clamp Meters by Beha-Amprobe

MULTIMETER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$140.55

Distributor Stock
Logo for RS
RS
from US$149.26
15
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$146.53
1
in stock
Buy Now
Logo for element14
element14
from US$163.48
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$153.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$145.34
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$151.28
-
Buy Now
Logo for Farnell
Farnell
from US$140.55
-
Buy Now

Specifications

DMM Functions Current Voltage Resistance
Current Measure AC Max 10A
Current Measure DC Max 10A
Voltage Measure AC Max 600V
Voltage Measure DC Max 600V
Resistance Measure Max 20Mohm
DMM Response Type True RMS
Display Count 1999
No. of Digits 3.5
Range Selection Manual
Manufacturer Warranty 1 Year
Product Range -
SVHC No SVHC (15-Jun-2015)
Accuracy % 1%
Approval Bodies IEC
Battery Lifetime 200h
Capacitance Max 200µF
Current Max 10A
Current Measuring Range AC 200µA to 10A
Current Measuring Range DC 200µA to 10A
Current Range AC 200µA to 10A
Current Range DC 200µA to 10A
DMM Type Hand Held
External Depth 60mm
External Length / Height 196mm
External Width 92mm
Ranging Manual
Resistance 20Mohm
Voltage Measuring Range AC 200mV to 600V
Voltage Measuring Range DC 200mV to 600V
Voltage Rating V DC 600V
Voltage Rating VAC 600V
Weight 426g

Alternative Descriptions

Beha-Amprobe Digital Multimeter, 600V, 20MOhm | Distrelec


30XR-A Multimeters & Clamp Meters by Amprobe

MULTIMETER DIGITAL HANDHELD, 3-1/2 DIGIT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

DMM Functions AC/DC Current, AC/DC Voltage, Battery, Continuity, Diode, Resistance
No. of Digits 3.5
DMM Response Type True RMS
Display Count 1999
Range Selection Manual
RoHS Compliant Yes

Alternative Descriptions

30XR-A Prof.DMM | RS
Multimeter, Digital, 200 mV, 2, 20, 200, 600 VDC Voltage, Range, DC, RS-232 | Amprobe 30XRA | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30XR-A?

Additional datasheets, footprints and schematics for 30XR-A are listed on our Part Details page. You can also find images and similar parts to 30XR-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30XR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30XR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30XR-A fall under?

The 30XR-A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to 30XR-A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30XR-A you can contact the distributor directly for product support, shipping queries etc.

Is the 30XR-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30XR-A have stock available?

Authorised distributors including RS, Distrelec, element14, Newark Electronics and RS Americas have stock available or on a lead time for 30XR-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30XR-A often in real-time on the comparison pages.

What if I can't find stock of 30XR-A?

You can fill out our help required form which you can use to request a quote for 30XR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay