Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$39.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$52.65
|
No stock
|
Buy Now | |
Rapid Electronics
from US$46.66
|
9,736
in stock
|
Buy Now | |
Chip One Stop
from US$39.30
|
9,736
in stock
|
Buy Now | |
TE Store
from US$118.07
|
14
in stock
|
Buy Now | |
Avnet America
from US$45.77
|
-
|
Buy Now | |
RS Americas
from US$66.54
|
-
|
Buy Now | |
Sager
from US$48.49
|
-
|
Buy Now |
Current Rating | 30A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 900µH |
Capacitance | 1.005µF |
Leakage Current Max | 1.25mA |
Product Range | SB Series |
SVHC | No SVHC (07-Jul-2017) |
30Vsb6=F8335 |Corcom Te Connectivity 30VSB6 | Newark Electronics |
Power Line Filters 30VSB6=F8335 | Rapid Electronics |
30VSB6=F8335 Current Rating: 30 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Leakage Current (Max) (120VAC, 60Hz): .22 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Sb Series | 30 A Threaded Bolt .22 mA | Part Number: 30VSB6 | Internal Number: 2-1609034-2 | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
Corcom Filter High Performance 30A Standard Threaded BOLT 250 VAC | TE Connectivity 30VSB6 | RS Americas |
Power Line Filters 30A 250V LOW LEAKAGE THREADED BOLT | Sager |
Where can I find additional details, specifications and documents for a 30VSB6?
Additional datasheets, footprints and schematics for 30VSB6 are listed on our Part Details page. You can also find images and similar parts to 30VSB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30VSB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30VSB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30VSB6 fall under?
The 30VSB6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 30VSB6 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30VSB6 you can contact the distributor directly for product support, shipping queries etc.
Is the 30VSB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30VSB6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 30VSB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30VSB6 often in real-time on the comparison pages.
What if I can't find stock of 30VSB6?
You can fill out our help required form which you can use to request a quote for 30VSB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.