Status: | Unknown |
---|---|
Series: | POLYFUSE 30R Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.38
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$0.10
|
1,932
in stock
|
Buy Now |
![]() |
TME
from US$0.11
|
746
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.40
|
495
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.33
|
479
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.38
|
400
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.11
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.81
|
-
|
Buy Now |
![]() |
element14
from US$0.36
|
-
|
Buy Now |
![]() |
Sager
from US$0.35
|
-
|
Buy Now |
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | POLYFUSE 30R Series |
Holding Current | 1.85A |
Tripping Current | 3.7A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Holding Current Max Ih | 1.85A |
Initial Resistance Max | 0.09ohm |
Operating Voltage | 30VDC |
PTC Fuse Case Style | Radial Leaded |
Power Dissipation Pd | 1W |
Trip Time | 8.7s |
30R Series 30 V 1.85 A Radial Lead POLYFUSE® Resettable PTC | Future Electronics |
Fuse: PTC polymer | TME |
Polyfuse, Ptc, Radial, 1.85A | Newark Electronics |
30V 1.85A-HD 40A MAX | TTI Americas |
1.85A resettable PTCs 30V | Rutronik |
PTC 30V POLYFUSE RADIAL LEADS 1.85A | RS Americas |
POLYFUSE, PTC, RADIAL, 1.85A | element14 |
Where can I find additional details, specifications and documents for a 30R185UU?
Additional datasheets, footprints and schematics for 30R185UU are listed on our Part Details page. You can also find images and similar parts to 30R185UU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30R185UU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30R185UU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30R185UU fall under?
The 30R185UU is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30R185UU when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30R185UU you can contact the distributor directly for product support, shipping queries etc.
Is the 30R185UU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30R185UU have stock available?
Authorised distributors including Future Electronics, TME, Chip One Stop, Newark Electronics and TTI Americas have stock available or on a lead time for 30R185UU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30R185UU often in real-time on the comparison pages.
What if I can't find stock of 30R185UU?
You can fill out our help required form which you can use to request a quote for 30R185UU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.