Status: | Unknown |
---|---|
Series: | BetaCurve-1 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 30kohm |
---|---|
Product Range | BetaCurve-1 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4143K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Beta Value Lower Limit Temperature | 0°C |
Body Diameter | 2.4mm |
Lead Length | 76mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 30kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 0.5% |
Temperature Upper Limit Beta Value | 50°C |
Thermistor Tolerance | -0.5% to +0.5% |
Thermistor Type | NTC |
Thermistor, Ntc, +125+C, 0.5%, 30Kohm | Newark Electronics |
THERMISTOR, NTC | element14 |
Where can I find additional details, specifications and documents for a 30K6A1B?
Additional datasheets, footprints and schematics for 30K6A1B are listed on our Part Details page. You can also find images and similar parts to 30K6A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30K6A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30K6A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30K6A1B fall under?
The 30K6A1B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 30K6A1B when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30K6A1B you can contact the distributor directly for product support, shipping queries etc.
Is the 30K6A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30K6A1B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 30K6A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30K6A1B often in real-time on the comparison pages.
What if I can't find stock of 30K6A1B?
You can fill out our help required form which you can use to request a quote for 30K6A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.