Status: | Unknown |
---|---|
Series: | BCF Series |
RoHS: | Unknown |
Prices starting from US$141.00
Current Rating | 30A |
---|---|
Voltage Rating | 277VAC |
Filter Type | 3 Phase |
Filter Terminals | Stud |
Inductance Min | 1.6mH |
Capacitance | 0.1µF |
Leakage Current Max | 8.7mA |
Product Range | BCF Series |
SVHC | No SVHC (27-Jun-2018) |
30Bcf10R=F8234E |Corcom Te Connectivity 30BCF10R | Newark Electronics |
Power Line Filters POWER LINE THREE PHASE | Rapid Electronics |
3 Phase Filter, 30A, 277V ac, 1.6 mH | RS |
CORCOM BCF Series 3 Phase Delta RFI Filter | TE Connectivity 30BCF10R | RS Americas |
Power Line Filter, RFI Filter, General Purpose, 277 VAC, 30 A, Three Phase, 2 Stage, Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a 30BCF10R?
Additional datasheets, footprints and schematics for 30BCF10R are listed on our Part Details page. You can also find images and similar parts to 30BCF10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30BCF10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30BCF10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30BCF10R fall under?
The 30BCF10R is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 30BCF10R when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30BCF10R you can contact the distributor directly for product support, shipping queries etc.
Is the 30BCF10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30BCF10R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for 30BCF10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30BCF10R often in real-time on the comparison pages.
What if I can't find stock of 30BCF10R?
You can fill out our help required form which you can use to request a quote for 30BCF10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.