Status: | Unknown |
---|---|
Series: | HZ Series |
RoHS: | Unknown |
Current Rating | 30A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | 900µH |
Capacitance | 0.74µF |
Leakage Current Max | 5µA |
Product Range | HZ Series |
SVHC | No SVHC (27-Jun-2018) |
Filter High Performance Pwr Line 30A 50/60Hz 250 VAC | TE Connectivity 30EHZ6 | RS Americas |
30Ehz6=F8358 Rohs Compliant: Yes |Corcom Te Connectivity 30EHZ6 | Newark Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 30EHZ6?
Additional datasheets, footprints and schematics for 30EHZ6 are listed on our Part Details page. You can also find images and similar parts to 30EHZ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30EHZ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30EHZ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30EHZ6 fall under?
The 30EHZ6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 30EHZ6 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30EHZ6 you can contact the distributor directly for product support, shipping queries etc.
Is the 30EHZ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30EHZ6 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 30EHZ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30EHZ6 often in real-time on the comparison pages.
What if I can't find stock of 30EHZ6?
You can fill out our help required form which you can use to request a quote for 30EHZ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.