Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1192347-8 |
Shield Outside Diameter (Max) | .14 in |
---|---|
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Lead Color | White/White With Black Stripe |
Lead Plating Material | Tin |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead Wire Size | 20AWG, .61mm² |
Jacket Outside Diameter | .075 – .017in, 1.9 – 4.3mm |
Conductor Outside Diameter | .012 – .027in, .3 – .7mm |
Overall Length | 17mm, 22.7mm, .895in, .67in |
Dielectric Outside Diameter | .115in, 2.9mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Coax Terminator |
Applies To | Coaxial Cable |
Temperature Indicator | No |
Splice Type | SolderSleeve |
Temperature Indicator Type | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves & Shield Tubing D-181-2220-90/9 | Sager |
Where can I find additional details, specifications and documents for a 309974-000?
Additional datasheets, footprints and schematics for 309974-000 are listed on our Part Details page. You can also find images and similar parts to 309974-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 309974-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 309974-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 309974-000 fall under?
The 309974-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 309974-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 309974-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 309974-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 309974-000 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe and Sager have stock available or on a lead time for 309974-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 309974-000 often in real-time on the comparison pages.
What if I can't find stock of 309974-000?
You can fill out our help required form which you can use to request a quote for 309974-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.