Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .849g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .79in, 20.07mm |
Tongue Thickness | .033in, .84mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #10 |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 14-16AWG 20.07mm 8.71mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Tool Set | RS Americas |
Softgrip Industrial Combination Pliers/Cutters | Newark Electronics |
Where can I find additional details, specifications and documents for a 30993?
Additional datasheets, footprints and schematics for 30993 are listed on our Part Details page. You can also find images and similar parts to 30993 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30993 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30993 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30993 fall under?
The 30993 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30993 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30993 you can contact the distributor directly for product support, shipping queries etc.
Is the 30993 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30993 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 30993.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30993 often in real-time on the comparison pages.
What if I can't find stock of 30993?
You can fill out our help required form which you can use to request a quote for 30993 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.