Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1192344-5,
309570-000 |
Material Code | 3 |
---|---|
Material | Modified Polyolefin |
Adhesive Pre-Coat | No |
Color | Black |
Cable Diameter Range | 20mm, .79in |
Expanded Inside Diameter (Min) | 20mm, .787in |
Recovered Inside Diameter (Max) | .787in, 20mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Code | S1017, S1048 |
Angle | 90° |
Product Type | Feed Through, Molded Part |
Size Code | 23 |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Heat Shrink Boot, 90 degree, Black, 23, Thermofit 227W2 Series, 227W223-3-01-0 | TE Connectivity 309570-000 | RS Americas |
Heat Shrink Cable Boots&end Caps Hs-Special |Raychem Te Connectivity 309570-000 | Newark Electronics |
Cable Accessories Feed Through Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-SPECIAL | Sager |
Where can I find additional details, specifications and documents for a 309570-000?
Additional datasheets, footprints and schematics for 309570-000 are listed on our Part Details page. You can also find images and similar parts to 309570-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 309570-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 309570-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 309570-000 fall under?
The 309570-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 309570-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 309570-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 309570-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 309570-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 309570-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 309570-000 often in real-time on the comparison pages.
What if I can't find stock of 309570-000?
You can fill out our help required form which you can use to request a quote for 309570-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.