Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$0.83
|
19,759
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
4,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
2,784
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
630
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
630
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$37.92
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .849g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Stud Diameter | .19in, 4.82mm |
Overall Length | .79in, 20.07mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Shape Description | RING-052 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 30928 | Internal Number: 30928 | TE Connectivity | TE Store |
TERMINAL,DG R 16-14 10 | Heilind Electronics |
Terminal,dg R 16-14 10 |Amp Te Connectivity 30928 | Newark Electronics |
TE Connectivity - AMP TERMINAL,DG R 16-14 10 | Distrelec |
Ring Tongue Terminal 14-16AWG 20.07mm 8.71mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 8" |
---|---|
Cutting Capacity Max | 20mm |
For Use With | Copper / Aluminium Multi Strand Cables |
Handle Colour | Black, Red |
RoHS Compliant | NA |
Ergo Soft Grip Ind Cable Cutters 8.0 | Wiha Tools 30928 | RS Americas |
Where can I find additional details, specifications and documents for a 30928?
Additional datasheets, footprints and schematics for 30928 are listed on our Part Details page. You can also find images and similar parts to 30928 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30928 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30928 fall under?
The 30928 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30928 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30928 you can contact the distributor directly for product support, shipping queries etc.
Is the 30928 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30928 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 30928.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30928 often in real-time on the comparison pages.
What if I can't find stock of 30928?
You can fill out our help required form which you can use to request a quote for 30928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.