Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .937g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | 20.7mm, .79in |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 30927 | Internal Number: 30927 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 20.07mm 8.71mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 30927?
Additional datasheets, footprints and schematics for 30927 are listed on our Part Details page. You can also find images and similar parts to 30927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30927 fall under?
The 30927 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30927 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30927 you can contact the distributor directly for product support, shipping queries etc.
Is the 30927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30927 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 30927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30927 often in real-time on the comparison pages.
What if I can't find stock of 30927?
You can fill out our help required form which you can use to request a quote for 30927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.