Plating Material | Tin, Copper |
---|---|
Weight per Piece | .871g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | .138in, 3.51mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Overall Length | 20.7mm, .79in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .84mm, .033in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Ring And Spade Tongue Terminal |Amp Te Connectivity 30926 | Newark Electronics |
Terminals TERMINAL FASTON 2 8 | Rapid Electronics |
TE Connectivity TERMINAL DG R 16-14 6 Pliers & Tweezers | Distrelec |
Ring Tongue Terminal 14-16AWG 20.07mm 8.71mm Tin Loose Piece | Avnet America |
Overall Length | 6.3" |
---|---|
Cutting Capacity Max | 16mm |
For Use With | Copper / Aluminium Multi Strand Cables |
Handle Colour | Black, Red |
RoHS Compliant | NA |
Ergo Soft Grip Ind Cable Cutters 6.3 | Wiha Tools 30926 | RS Americas |
Where can I find additional details, specifications and documents for a 30926?
Additional datasheets, footprints and schematics for 30926 are listed on our Part Details page. You can also find images and similar parts to 30926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30926 fall under?
The 30926 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30926 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30926 you can contact the distributor directly for product support, shipping queries etc.
Is the 30926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30926 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 30926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30926 often in real-time on the comparison pages.
What if I can't find stock of 30926?
You can fill out our help required form which you can use to request a quote for 30926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.