Options for Price Comparison
Distributor Statistics for 309179-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 309179-000
Details for 309179-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

309179-000 by TE Connectivity

TXR21AB00-2208AI

Part Information

309179-000 image
Not applicable for solder process capability
Status: Active
Aliases: 309179-000, 6-1192341-7
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
TE Adapter Code:
21
Material:
Aluminum
Adapter Entry Size:
8
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Connector Detail Specification Number:
MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR08AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Connector Shell Size:
22
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 22 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe