Status: | Unknown |
---|---|
Series: | 3084 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | (HIPS) High Impact Polystyrene |
Knob / Dial Style | Double Bar |
Knob Diameter | 32mm |
Product Range | 3084 Series |
RoHS Compliant | Yes |
Bar/T Knob, Hips, Round Shaft, 32Mm | Newark Electronics |
32mm Diameter Thermoplastic Bar/T Knob M6X1 Projecting Stud | Davies Molding 3084BM | RS Americas |
Where can I find additional details, specifications and documents for a 3084BM?
Additional datasheets, footprints and schematics for 3084BM are listed on our Part Details page. You can also find images and similar parts to 3084BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3084BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3084BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3084BM fall under?
The 3084BM is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3084BM when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3084BM you can contact the distributor directly for product support, shipping queries etc.
Is the 3084BM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3084BM have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3084BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3084BM often in real-time on the comparison pages.
What if I can't find stock of 3084BM?
You can fill out our help required form which you can use to request a quote for 3084BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.