Status: | Unknown |
---|---|
Series: | 3084 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | (HIPS) High Impact Polystyrene |
Knob / Dial Style | Double Bar |
Knob Diameter | 32mm |
Product Range | 3084 Series |
RoHS Compliant | Yes |
Bar/T Knob, Hips, Round Shaft, 32Mm | Newark Electronics |
32mm Diameter Thermoplastic Bar/T Knob M8X1.25 Female Insert | Davies Molding 3084BK | RS Americas |
Where can I find additional details, specifications and documents for a 3084BK?
Additional datasheets, footprints and schematics for 3084BK are listed on our Part Details page. You can also find images and similar parts to 3084BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3084BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3084BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3084BK fall under?
The 3084BK is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3084BK when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3084BK you can contact the distributor directly for product support, shipping queries etc.
Is the 3084BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3084BK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3084BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3084BK often in real-time on the comparison pages.
What if I can't find stock of 3084BK?
You can fill out our help required form which you can use to request a quote for 3084BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.