308-10600 Part Information

Details for 308-10600 by HellermanTyton

Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing

Part Downloads

Part Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 0.236"
I.D. Supplied - Metric 6mm
Shrink Tubing / Boot Colour Black
Length - Imperial 16.4ft
Length - Metric 5m
I.D. Recovered Max - Imperial 0.078"
I.D. Recovered Max - Metric 2mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 6mm
Cable Diameter Min 2mm
Colour Black
External Length / Height 5m
Fully Recovered Wall Thickness 1.2mm
Fully Shrunk Diameter 2mm
I.D. Max Recovered 2mm
I.D. Supplied 6mm
Internal Diameter 6mm
Length Imperial 16.4ft
Material Radiation Cross-Linked Polyolefin
Operating Temperature Max 110°C
Operating Temperature Min -55°C
Reel Length (Imperial) 16ft
Reel Length (Metric) 5m
Shrink Temperature 120°C
Shrink Type Heat
Unshrunk Diameter 6mm
RoHS Compliant

Alternative Part Descriptions

  • H/SHRINK TUBING, HIS-A, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.078";RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 308-10600?

Additional datasheets, footprints and schematics for 308-10600 are listed in our Part Details tab. You can also find the 308-10600 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 308-10600 in the Pricing & Inventory tab next to part details. You can view 308-10600 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 308-10600 fall under?

The 308-10600 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 308-10600 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 308-10600 you can contact the distributor directly for product support, shipping queries etc.

Is the 308-10600 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 308-10600 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 308-10600.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 308-10600 often in real-time on the comparison pages.

What if I can't find stock of 308-10600?

You can fill out our help required form which you can use to request a quote for 308-10600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 308-10600

Loading...
Loading Results for 308-10600
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us