Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Programmable Clock |
---|---|
Frequency | 270MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PROGRAMMABLE CLOCK IC, 270MHZ, TSSOP-16 | element14 |
Programmable Clock Ic, 270Mhz, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a 307G-03LF?
Additional datasheets, footprints and schematics for 307G-03LF are listed on our Part Details page. You can also find images and similar parts to 307G-03LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 307G-03LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 307G-03LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 307G-03LF fall under?
The 307G-03LF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 307G-03LF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 307G-03LF you can contact the distributor directly for product support, shipping queries etc.
Is the 307G-03LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 307G-03LF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 307G-03LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 307G-03LF often in real-time on the comparison pages.
What if I can't find stock of 307G-03LF?
You can fill out our help required form which you can use to request a quote for 307G-03LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.