3079 YL005 Cable by Alpha Wire

WIRE YEL 14AWG 41/30AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.77

Distributor Stock
Logo for RS
RS
from US$42.12
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$99.77
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$35.83
1
in stock
Buy Now
Logo for element14
element14
from US$71.15
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.77
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$107.27
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Yellow
Wire Gauge 14AWG
Conductor Area CSA 2.08mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 41 x 30AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 3.505mm
Approval Specification CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Wire 14 AWG PVC 600V UL1015 Yellow 30m | RS
Hook-Up Wire, TC, 14 AWG, 41x30, Yellow PVC insulated, -20 to +105C, 600V | Alpha Wire 3079 YL005 | RS Americas
Wire | Transfer Multisort Elektronik
WIRE, YEL, 14AWG, 41/30AWG, 30.5M | element14
Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3079 YL005?

Additional datasheets, footprints and schematics for 3079 YL005 are listed on our Part Details page. You can also find images and similar parts to 3079 YL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3079 YL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3079 YL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3079 YL005 fall under?

The 3079 YL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3079 YL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3079 YL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3079 YL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3079 YL005 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 3079 YL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3079 YL005 often in real-time on the comparison pages.

What if I can't find stock of 3079 YL005?

You can fill out our help required form which you can use to request a quote for 3079 YL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay