Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$231.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$290.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$231.87
|
1
in stock
|
Buy Now | |
Farnell
from US$308.39
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$594.66
|
-
|
Buy Now | |
RS Americas
from US$667.96
|
-
|
Buy Now | |
Carlton-Bates
from US$836.81
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Yellow |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.09mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 41 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 3.61mm |
Approval Specification | CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 41 / 30AWG |
Outer Diameter | 3.61mm |
Wire Size | 14AWG |
Wire | Transfer Multisort Elektronik |
WIRE, YEL, 14AWG, 41/30AWG, 304.8M | Farnell |
Hook-Up Wire | Amar Radio Corporation |
Wire 14 AWG PVC 600V UL1015 Yellow 305m | RS |
Hook Up Wire, 1000Ft 14Awg Copper Yellow | Newark Electronics |
Hook-Up Wire, 14 AWG, 41x30, 0.032 in., 0.094 in., -20 degC, 105 degC, 600 V | Alpha Wire 3079 YL001 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3079 YL001?
Additional datasheets, footprints and schematics for 3079 YL001 are listed on our Part Details page. You can also find images and similar parts to 3079 YL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3079 YL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3079 YL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3079 YL001 fall under?
The 3079 YL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3079 YL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3079 YL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3079 YL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3079 YL001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Amar Radio Corporation, RS and Newark Electronics have stock available or on a lead time for 3079 YL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3079 YL001 often in real-time on the comparison pages.
What if I can't find stock of 3079 YL001?
You can fill out our help required form which you can use to request a quote for 3079 YL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.