3077 GR001. Alpha Wire Parts by Alpha Wire

WIRE GRN 16AWG 26/30AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$158.45

Distributor Stock
Logo for Farnell
Farnell
from US$218.62
6
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$158.45
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$397.83
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$499.59
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$703.03
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Green
Wire Gauge 16AWG
Conductor Area CSA 1.326mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 26 x 0.255mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 3.14mm
Approval Specification CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 26 / 30AWG
Outer Diameter 3.14mm
Wire Size 16AWG

Alternative Descriptions

WIRE, GRN, 16AWG, 26/30AWG, 304.8M | Farnell
Wire | Transfer Multisort Elektronik
Hook-Up Wire, 16 AWG 26x30, 600V, 105C, MIL-W-16878E Type B, UL AWM Style 1015 | Alpha Wire 3077 GR001 | RS Americas
Hook Up Wire, 1000Ft, 16Awg Copper Green | Newark Electronics
Wire, Hook-Up | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3077 GR001.?

Additional datasheets, footprints and schematics for 3077 GR001. are listed on our Part Details page. You can also find images and similar parts to 3077 GR001. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3077 GR001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3077 GR001. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3077 GR001. fall under?

The 3077 GR001. is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 3077 GR001. when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3077 GR001. you can contact the distributor directly for product support, shipping queries etc.

Is the 3077 GR001. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3077 GR001. have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 3077 GR001..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3077 GR001. often in real-time on the comparison pages.

What if I can't find stock of 3077 GR001.?

You can fill out our help required form which you can use to request a quote for 3077 GR001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay