Adafruit Feather 32u4 RadioFruit Board with RFM69HCW Packet Radio, 433MHz | Distrelec |
Adafruit Feather 32u4 with RFM69HCW Packet Radio - 433MHz | Adafruit Industries 3077 | RS Americas |
For Use With | 1/8" Eyelet |
---|---|
Material | Steel |
Outer Diameter | 0.312" |
Tool Body Material | Steel |
RoHS Compliant | Yes |
STAKING 0.312 in TOOL | Future Electronics |
Customer Item | Carlton-Bates |
Punches & Dies 1/8 STAKING TOOL | Sager |
Pushbutton Boot, Panel Mount, 1/2-32 Id X 5/8-24 Od Thds. Silicone, Gray |Apm Hexseal 3077 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3077?
Additional datasheets, footprints and schematics for 3077 are listed on our Part Details page. You can also find images and similar parts to 3077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3077 fall under?
The 3077 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3077 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3077 you can contact the distributor directly for product support, shipping queries etc.
Is the 3077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3077 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 3077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3077 often in real-time on the comparison pages.
What if I can't find stock of 3077?
You can fill out our help required form which you can use to request a quote for 3077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.